Pulse Electronics Corporation Fixed Inductors PE-0402CC181JTT

Description
180nH Unshielded Multilayer Inductor 130mA 3.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 130mA 3.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0402CC181JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0402CC181JTT-ND
Fixed Inductors PE-0402CC181JTT-ND
180nH Unshielded Multilayer Inductor 130mA 3.7Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 130mA 3.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0402CC181JTT-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details