ANT DAS DIR 4G LTE 5G CBRS MIMO
ANT DAS DIR 4G LTE 5G CBRS MIMO Product overview: PD698-3800M243 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PD698-3800M243 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 553-PD698-3800M243-ND | 875-PD698-3800M243 |
| Product Name | RF Antennas | Rf Antenna |
| Applications | Modem or Wireless Network; 4G, 5G | RF Testing |
| Primary Frequency Range | 829.0 to 3550.0 MHz | 698.0 to 3800.0 MHz |
| Gain | 6 to 9 dB | |
| VSWR | 1.7 to 2 :1 |
Vertical & 2 x Dual Slant ±45°