Pulse Electronics Corporation Inductors PD0120.702NL

Description
PD0120 SMT Wirewound Inductor Series Series, Up To 15A
Request a Quote Datasheet
Description
PD0120 SMT Wirewound Inductor Series Series, Up To 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PD0120.702NL
PD0120 SMT Wirewound Inductor Series Series, Up To 15A

PD0120 SMT Wirewound Inductor Series Series, Up To 15A

Supplier's Site Datasheet
Fixed Inductors - 553-2683-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2683-ND
Fixed Inductors 553-2683-ND
7.2µH Unshielded Wirewound Inductor 8.6A 10mOhm Max Nonstandard

7.2µH Unshielded Wirewound Inductor 8.6A 10mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PD0120.702NL 553-2683-ND
Product Name Inductors Fixed Inductors
Inductance Range 7.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers