Pulse Electronics Corporation Fixed Inductors PD0120.532NLT

Description
5.7µH Unshielded Wirewound Inductor 10.4A 8.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.7µH Unshielded Wirewound Inductor 10.4A 8.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PD0120.532NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PD0120.532NLT-ND
Fixed Inductors PD0120.532NLT-ND
5.7µH Unshielded Wirewound Inductor 10.4A 8.5mOhm Max Nonstandard

5.7µH Unshielded Wirewound Inductor 10.4A 8.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PD0120.532NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details