Pulse Electronics Corporation Fixed Inductors PD0120.503NLT

Description
56.5µH Unshielded Wirewound Inductor 3.4A 82.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
56.5µH Unshielded Wirewound Inductor 3.4A 82.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PD0120.503NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PD0120.503NLT-ND
Fixed Inductors PD0120.503NLT-ND
56.5µH Unshielded Wirewound Inductor 3.4A 82.5mOhm Max Nonstandard

56.5µH Unshielded Wirewound Inductor 3.4A 82.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PD0120.503NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Specs
Application RF Choke
View Details