Pulse Electronics Corporation Fixed Inductors PD0120.113NLT

Description
12.2µH Unshielded Wirewound Inductor 7.6A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
12.2µH Unshielded Wirewound Inductor 7.6A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PD0120.113NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PD0120.113NLT-ND
Fixed Inductors PD0120.113NLT-ND
12.2µH Unshielded Wirewound Inductor 7.6A 16mOhm Max Nonstandard

12.2µH Unshielded Wirewound Inductor 7.6A 16mOhm Max Nonstandard

Buy Now Datasheet
SMD 12.2UH 7.6A 16MOHM Inductor and Choke - 71-PD0120.113NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.2UH 7.6A 16MOHM Inductor and Choke
71-PD0120.113NLT
SMD 12.2UH 7.6A 16MOHM Inductor and Choke 71-PD0120.113NLT
FIXED IND 12.2UH 7.6A 16MOHM SMD Product overview: PD0120.113NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.2UH, 7.6A, 16MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.2UH, 7.6A, 16MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PD0120.113NLT can be used for catalog matching and distributor lookup.

FIXED IND 12.2UH 7.6A 16MOHM SMD Product overview: PD0120.113NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.2UH, 7.6A, 16MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12.2UH, 7.6A, 16MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PD0120.113NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PD0120.113NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PD0120.113NLT
Fixed Inductors PD0120.113NLT
FIXED IND 12.2UH 7.6A 16MOHM SMD

FIXED IND 12.2UH 7.6A 16MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PD0120.113NLT-ND 71-PD0120.113NLT PD0120.113NLT
Product Name Fixed Inductors SMD 12.2UH 7.6A 16MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details