Pulse Electronics Corporation Inductors PB2020.681NL

Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet
Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PB2020.681NL
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-2737-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2737-5-ND
Fixed Inductors 553-2737-5-ND
680nH Unshielded Wirewound Inductor 30A 1.8mOhm Max Nonstandard

680nH Unshielded Wirewound Inductor 30A 1.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PB2020.681NL 553-2737-5-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.6500 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers