Pulse Electronics Corporation Fixed Inductors PB2020.223NLT

Description
22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2000-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2000-6-ND
Fixed Inductors 553-2000-6-ND
22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2000-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2000-2-ND
Fixed Inductors 553-2000-2-ND
22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2000-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2000-1-ND
Fixed Inductors 553-2000-1-ND
22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 8.1A 20mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 8.1A 20 MOHM Inductor and Choke - 71-PB2020.223NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 8.1A 20 MOHM Inductor and Choke
71-PB2020.223NLT
SMD 22UH 8.1A 20 MOHM Inductor and Choke 71-PB2020.223NLT
FIXED IND 22UH 8.1A 20 MOHM SMD Product overview: PB2020.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 8.1A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 8.1A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PB2020.223NLT can be used for catalog matching and distributor lookup.

FIXED IND 22UH 8.1A 20 MOHM SMD Product overview: PB2020.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 8.1A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 8.1A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PB2020.223NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1009822-PB2020.223NLT
Inductors, Coils, Chokes - Fixed Inductors 1009822-PB2020.223NLT
Win Source Part Number: 1009822-PB2020.223NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PB2020NL Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.400" (10.16mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.940" L x 0.820" W (23.87mm x 20.83mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.1 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-2000-6,PB2020.22 3NLT-ND,PB2020223NLT ,553-2000-2,553-2000 -1 Current - Saturation (Isat): 13A

Win Source Part Number: 1009822-PB2020.223NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PB2020NL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.400" (10.16mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.940" L x 0.820" W (23.87mm x 20.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.1 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-2000-6,PB2020.223NLT-ND,PB2020223NLT,553-2000-2,553-2000-1
Current - Saturation (Isat): 13A

Buy Now Datasheet
Power Inductor, 22Uh, Unshielded, 13A; Inductance Pulse Electronics - 51AK3052 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Unshielded, 13A; Inductance Pulse Electronics
51AK3052
Power Inductor, 22Uh, Unshielded, 13A; Inductance Pulse Electronics 51AK3052
POWER INDUCTOR, 22UH, UNSHIELDED, 13A; Inductance:22µH; RMS Current (Irms):8.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):13A; Product Range:PB2020NL Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 22UH, UNSHIELDED, 13A; Inductance:22µH; RMS Current (Irms):8.1A; Inductor Construction:Unshielded; Saturation Current (Isat):13A; Product Range:PB2020NL Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 22Uh, Unshielded, 13A; Inductance Pulse Electronics - 51AK3053 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Unshielded, 13A; Inductance Pulse Electronics
51AK3053
Power Inductor, 22Uh, Unshielded, 13A; Inductance Pulse Electronics 51AK3053
POWER INDUCTOR, 22UH, UNSHIELDED, 13A; Inductance:22µH; RMS Current (Irms):8.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):13A; Product Range:PB2020NL Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 22UH, UNSHIELDED, 13A; Inductance:22µH; RMS Current (Irms):8.1A; Inductor Construction:Unshielded; Saturation Current (Isat):13A; Product Range:PB2020NL Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2000-6-ND 71-PB2020.223NLT 1009822-PB2020.223NLT 51AK3052
Product Name Fixed Inductors SMD 22UH 8.1A 20 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 22Uh, Unshielded, 13A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Application RF Choke
View Details