Pulse Electronics Corporation Inductors PB2020.222NL

Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet
Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PB2020.222NL
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-1797-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1797-5-ND
Fixed Inductors 553-1797-5-ND
2.2µH Unshielded Wirewound Inductor 21.8A 2.8mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 21.8A 2.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PB2020.222NL 553-1797-5-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.83 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Specs
Application RF Choke
View Details