Pulse Electronics Corporation Inductors PB2020.153NL

Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet
Description
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PB2020.153NL
PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

PB2020 SMT Unshielded Drum Core Inductor series, up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-1596-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1596-5-ND
Fixed Inductors 553-1596-5-ND
15µH Unshielded Wirewound Inductor 9.7A 13mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 9.7A 13mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PB2020.153NL 553-1596-5-ND
Product Name Inductors Fixed Inductors
Inductance Range 13 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details