Pulse Electronics Corporation SMD 6.7A Inductor and Choke PAC6006.604NLT

Description
CMC 6.7A 2LN 2.5K OHM SMD Product overview: PAC6006.604NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.604NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 6.7A 2LN 2.5K OHM SMD Product overview: PAC6006.604NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.604NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.7A Inductor and Choke - 839-PAC6006.604NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.7A Inductor and Choke
839-PAC6006.604NLT
SMD 6.7A Inductor and Choke 839-PAC6006.604NLT
CMC 6.7A 2LN 2.5K OHM SMD Product overview: PAC6006.604NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.604NLT can be used for catalog matching and distributor lookup.

CMC 6.7A 2LN 2.5K OHM SMD Product overview: PAC6006.604NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.604NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-PAC6006.604NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.604NLTDKR-ND
Common Mode Chokes 553-PAC6006.604NLTDKR-ND
2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 3.9MHz 6.7A DCR 15mOhm (Typ)

2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 3.9MHz 6.7A DCR 15mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6006.604NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.604NLTTR-ND
Common Mode Chokes 553-PAC6006.604NLTTR-ND
2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 3.9MHz 6.7A DCR 15mOhm (Typ)

2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 3.9MHz 6.7A DCR 15mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6006.604NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.604NLTCT-ND
Common Mode Chokes 553-PAC6006.604NLTCT-ND
2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 3.9MHz 6.7A DCR 15mOhm (Typ)

2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 3.9MHz 6.7A DCR 15mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PAC6006.604NLT 553-PAC6006.604NLTDKR-ND
Product Name SMD 6.7A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Impedance 2500 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details