Pulse Electronics Corporation Filters Common Mode Chokes PAC6006.364NLT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Filters Common Mode Chokes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Impedance @ Frequency: 1.6 kOhms @ 5.5 MHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 8mOhm (Typ) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Filters Common Mode Chokes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Impedance @ Frequency: 1.6 kOhms @ 5.5 MHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 8mOhm (Typ) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Filters Common Mode Chokes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Impedance @ Frequency: 1.6 kOhms @ 5.5 MHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 8mOhm (Typ) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Filters Common Mode Chokes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Impedance @ Frequency: 1.6 kOhms @ 5.5 MHz
Current Rating (Max): 10A
DC Resistance (DCR) (Max): 8mOhm (Typ)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet
SMD 10A Inductor and Choke - 839-PAC6006.364NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A Inductor and Choke
839-PAC6006.364NLT
SMD 10A Inductor and Choke 839-PAC6006.364NLT
CMC 10A 2LN 1.6K OHM SMD Product overview: PAC6006.364NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.364NLT can be used for catalog matching and distributor lookup.

CMC 10A 2LN 1.6K OHM SMD Product overview: PAC6006.364NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PAC6006.364NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-PAC6006.364NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.364NLTTR-ND
Common Mode Chokes 553-PAC6006.364NLTTR-ND
2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 5.5MHz 10A DCR 8mOhm (Typ)

2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 5.5MHz 10A DCR 8mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6006.364NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.364NLTCT-ND
Common Mode Chokes 553-PAC6006.364NLTCT-ND
2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 5.5MHz 10A DCR 8mOhm (Typ)

2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 5.5MHz 10A DCR 8mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 553-PAC6006.364NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PAC6006.364NLTDKR-ND
Common Mode Chokes 553-PAC6006.364NLTDKR-ND
2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 5.5MHz 10A DCR 8mOhm (Typ)

2 Line Common Mode Choke Surface Mount 1.6 kOhms @ 5.5MHz 10A DCR 8mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PAC6006.364NLT 553-PAC6006.364NLTTR-ND
Product Name Filters Common Mode Chokes SMD 10A Inductor and Choke Common Mode Chokes
Application RF Choke Common Mode Choke; RF Choke
DCR 0.0080 ohms 0.0080 ohms
Rated DC Current 10000 milliamps 10000 milliamps
Impedance 1600 ohms 1600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details