Pulse Electronics Corporation Fixed Inductors PA5449.681NLT

Description
680nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5449.681NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5449.681NLTTR-ND
Fixed Inductors 553-PA5449.681NLTTR-ND
680nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

680nH Shielded Molded Inductor 21A 3.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5449.681NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers