Pulse Electronics Corporation Fixed Inductors PA5449.331NLT

Description
330nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5449.331NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5449.331NLTTR-ND
Fixed Inductors 553-PA5449.331NLTTR-ND
330nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard

330nH Shielded Molded Inductor 25A 2.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5449.331NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Molded SMD Inductors - 1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details