Pulse Electronics Corporation Fixed Inductors PA5448.471NLT

Description
470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5448.471NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5448.471NLTTR-ND
Fixed Inductors 553-PA5448.471NLTTR-ND
470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5448.471NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5448.471NLTCT-ND
Fixed Inductors 553-PA5448.471NLTCT-ND
470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5448.471NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 25A 3.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5448.471NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Leaded Inductors - 1678369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers