Pulse Electronics Corporation Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics PA4339.701NLT

Description
COMMON MODE FILTER, 4A, SMD; DC Current Rating:4A; Inductance:5µH; Product Range:PA4339.XXXNLT Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 4A, SMD; DC Current Rating:4A; Inductance:5µH; Product Range:PA4339.XXXNLT Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics - 51AK2993 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics
51AK2993
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics 51AK2993
COMMON MODE FILTER, 4A, SMD; DC Current Rating:4A; Inductance:5µH; Product Range:PA4339.XXXNLT Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 4A, SMD; DC Current Rating:4A; Inductance:5µH; Product Range:PA4339.XXXNLT Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics - 51AK2994 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics
51AK2994
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics 51AK2994
COMMON MODE FILTER, 4A, SMD; DC Current Rating:4A; Inductance:5µH; Product Range:PA4339.XXXNLT Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 4A, SMD; DC Current Rating:4A; Inductance:5µH; Product Range:PA4339.XXXNLT Series; Impedance:700ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2993
Product Name Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 2378727 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details