Pulse Electronics Corporation Common Mode Filter, 1.125Mh, 1.8A Rohs Compliant Pulse Electronics PA2748NL

Description
COMMON MODE FILTER, 1.125MH, 1.8A ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE FILTER, 1.125MH, 1.8A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 1.125Mh, 1.8A Rohs Compliant Pulse Electronics - 85AJ3812 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1.125Mh, 1.8A Rohs Compliant Pulse Electronics
85AJ3812
Common Mode Filter, 1.125Mh, 1.8A Rohs Compliant Pulse Electronics 85AJ3812
COMMON MODE FILTER, 1.125MH, 1.8A ROHS COMPLIANT: YES

COMMON MODE FILTER, 1.125MH, 1.8A ROHS COMPLIANT: YES

Supplier's Site
Common Mode Filter, 1.8A, Smd; Dc Current Rating Pulse Electronics - 51AK2935 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1.8A, Smd; Dc Current Rating Pulse Electronics
51AK2935
Common Mode Filter, 1.8A, Smd; Dc Current Rating Pulse Electronics 51AK2935
COMMON MODE FILTER, 1.8A, SMD; DC Current Rating:1.8A; Inductance:1.125mH; Product Range:-; Impedance:3.2kohm; Product Length:12.7mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 1.8A, SMD; DC Current Rating:1.8A; Inductance:1.125mH; Product Range:-; Impedance:3.2kohm; Product Length:12.7mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 85AJ3812 51AK2935
Product Name Common Mode Filter, 1.125Mh, 1.8A Rohs Compliant Pulse Electronics Common Mode Filter, 1.8A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details