Pulse Electronics Corporation Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics PA2746NL

Description
COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:96µH; Product Range:-; Impedance:350ohm; Product Length:13.2mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:96µH; Product Range:-; Impedance:350ohm; Product Length:13.2mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics - 51AK2934 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics
51AK2934
Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics 51AK2934
COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:96µH; Product Range:-; Impedance:350ohm; Product Length:13.2mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:96µH; Product Range:-; Impedance:350ohm; Product Length:13.2mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2934
Product Name Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-103-712-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
3 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details