Triad Magnetics Fixed Inductors FIT68-7-B

Description
18.64µH Unshielded Toroidal Inductor 8.1A 14.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
18.64µH Unshielded Toroidal Inductor 8.1A 14.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIT68-7-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIT68-7-B-ND
Fixed Inductors FIT68-7-B-ND
18.64µH Unshielded Toroidal Inductor 8.1A 14.8mOhm Max Radial, Vertical (Open)

18.64µH Unshielded Toroidal Inductor 8.1A 14.8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIT68-7-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details