Pulse Electronics Corporation Bead/Filter/EMI Optimization >> Common Mode Filters P0469NLT

Description
10mΩ 2 SMD Common Mode Filters ROHS
Datasheet
Description
10mΩ 2 SMD Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - P0469NLT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
P0469NLT
Bead/Filter/EMI Optimization >> Common Mode Filters P0469NLT
10mΩ 2 SMD Common Mode Filters ROHS

10mΩ 2 SMD Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 630Uh/11.6A; Dc Current Rating Pulse Electronics - 64AC9386 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 630Uh/11.6A; Dc Current Rating Pulse Electronics
64AC9386
Common Mode Choke, Aec-Q200, 630Uh/11.6A; Dc Current Rating Pulse Electronics 64AC9386
COMMON MODE CHOKE, AEC-Q200, 630UH/11.6A; DC Current Rating:11.6A; Inductance:630µH; Product Range:P-XXXXNL Series; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 630UH/11.6A; DC Current Rating:11.6A; Inductance:630µH; Product Range:P-XXXXNL Series; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 630Uh/11.6A; Dc Current Rating Pulse Electronics - 64AC9387 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 630Uh/11.6A; Dc Current Rating Pulse Electronics
64AC9387
Common Mode Choke, Aec-Q200, 630Uh/11.6A; Dc Current Rating Pulse Electronics 64AC9387
COMMON MODE CHOKE, AEC-Q200, 630UH/11.6A; DC Current Rating:11.6A; Inductance:630µH; Product Range:-; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 630UH/11.6A; DC Current Rating:11.6A; Inductance:630µH; Product Range:-; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number P0469NLT 64AC9386
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke, Aec-Q200, 630Uh/11.6A; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details