ANTENNA BASE-WHP 3DB 806-866 MHZ Product overview: OM800UDTNC from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OM800UDTNC can be used for catalog matching and distributor lookup.
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 3.2dBi TNC Magnetic
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 3.2dBi TNC Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-OM800UDTNC | 553-OM800UDTNC-ND | OM800UDTNC |
| Product Name | 866 MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 806.0 to 866.0 MHz | 836.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Dual slant ±45°