430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic
ANTENNA COIL-WHP 5DB 420-440 MHZ Product overview: OM420CK from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 440 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OM420CK can be used for catalog matching and distributor lookup.
430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-OM420CK-ND | 875-OM420CK | OM420CK |
| Product Name | RF Antennas | 440 MHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing | |
| Primary Frequency Range | 430.0 MHz | 420.0 to 440.0 MHz | |
| Gain | 5.5 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)