Pulse Electronics Corporation Rf Antenna OD617-6000M443

Description
ANT DAS OMNI 5G CBRS 4 PORT MIMO Product overview: OD617-6000M443 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000M443 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT DAS OMNI 5G CBRS 4 PORT MIMO Product overview: OD617-6000M443 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000M443 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANT DAS OMNI 5G CBRS 4 PORT MIMO Product overview: OD617-6000M443 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000M443 can be used for catalog matching and distributor lookup.

ANT DAS OMNI 5G CBRS 4 PORT MIMO Product overview: OD617-6000M443 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000M443 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-OD617-6000M443-ND - DigiKey
Thief River Falls, MN, United States
ANT DAS OMNI 5G CBRS 4 PORT MIMO

ANT DAS OMNI 5G CBRS 4 PORT MIMO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-OD617-6000M443 553-OD617-6000M443-ND
Product Name Rf Antenna RF Antennas
Applications RF Testing Modem or Wireless Network; 4G, 5G
Primary Frequency Range 617.0 to 6000.0 MHz 657.5 to 5400.0 MHz
Technology Type Dome Dome
Gain 3 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details