Pulse Electronics Corporation RF Antennas OD617-6000M243

Description
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Request a Quote Datasheet
Description
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-OD617-6000M243-ND - DigiKey
Thief River Falls, MN, United States
ANT DAS OMNI 4G LTE 5G CBRS MIMO

ANT DAS OMNI 4G LTE 5G CBRS MIMO

Buy Now Datasheet
ANT DAS OMNI 4G LTE 5G CBRS MIMO Product overview: OD617-6000M243 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000M243 can be used for catalog matching and distributor lookup.

ANT DAS OMNI 4G LTE 5G CBRS MIMO Product overview: OD617-6000M243 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000M243 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-OD617-6000M243-ND 875-OD617-6000M243
Product Name RF Antennas Rf Antenna
Applications Modem or Wireless Network; 4G, 5G RF Testing
Primary Frequency Range 711.5 to 5450.0 MHz 617.0 to 6000.0 MHz
Gain 1.5 to 6 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G 2.5dBi Rubber Duck Antenna with SMA Male R/A Connector - ET-LT2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details