ANT WHIP UTY 150-170 MHZ BLK Product overview: NMOWBPQB from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 170 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOWBPQB can be used for catalog matching and distributor lookup.
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-NMOWBPQB | 553-NMOWBPQB-ND | NMOWBPQB |
| Product Name | 170 MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)