Pulse Electronics Corporation RF Antennas NMOQC

Description
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOQC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMOQC-ND
RF Antennas 553-NMOQC-ND
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic

324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic

Buy Now Datasheet
512 MH Rf Antenna - 875-NMOQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512 MH Rf Antenna
875-NMOQC
512 MH Rf Antenna 875-NMOQC
BASE / WHIP, UNITY, 136 - 512 MH Product overview: NMOQC from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQC can be used for catalog matching and distributor lookup.

BASE / WHIP, UNITY, 136 - 512 MH Product overview: NMOQC from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOQC
RF Antennas NMOQC
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic

324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOQC-ND 875-NMOQC NMOQC
Product Name RF Antennas 512 MH Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 324.0 MHz 136.0 to 512.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers