BASE / WHIP, UNITY, 136 - 512 MH Product overview: NMOQB from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQB can be used for catalog matching and distributor lookup.
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic
324MHz Whip, Straight RF Antenna 136MHz ~ 512MHz 2dBi NMO Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-NMOQB | 553-NMOQB-ND | NMOQB |
| Product Name | 512 MH Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 136.0 to 512.0 MHz | 324.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Linear, Vertical