Pulse Electronics Corporation RF Antennas NMOP5T900B

Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi NMO Magnetic
Request a Quote Datasheet
Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOP5T900B-ND - DigiKey
Thief River Falls, MN, United States
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi NMO Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi NMO Magnetic

Buy Now Datasheet
960MHZ Rf Antenna - 875-NMOP5T900B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHZ Rf Antenna
875-NMOP5T900B
960MHZ Rf Antenna 875-NMOP5T900B
ANT WHIP 5DB 890-960MHZ BLACK Product overview: NMOP5T900B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOP5T900B can be used for catalog matching and distributor lookup.

ANT WHIP 5DB 890-960MHZ BLACK Product overview: NMOP5T900B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOP5T900B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOP5T900B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOP5T900B
RF Antennas NMOP5T900B
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi NMO Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 7.2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOP5T900B-ND 875-NMOP5T900B NMOP5T900B
Product Name RF Antennas 960MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers