892MHz, 1.92GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 4dBi NMO Magnetic
ANT BASE WHP ENC 3DB 824-1850 Product overview: NMOC/P3EUD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOC/P3EUD can be used for catalog matching and distributor lookup.
892MHz, 1.92GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 4dBi NMO Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-NMOC/P3EUD-ND | 875-NMOC/P3EUD | NMOC/P3EUD |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)