Pulse Electronics Corporation RF Antennas NMO4903CS

Description
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.14dBi UHF Magnetic
Request a Quote Datasheet
Description
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.14dBi UHF Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO4903CS-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO4903CS-ND
RF Antennas 553-NMO4903CS-ND
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.14dBi UHF Magnetic

501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.14dBi UHF Magnetic

Buy Now Datasheet
512 W Rf Antenna - 875-NMO4903CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512 W Rf Antenna
875-NMO4903CS
512 W Rf Antenna 875-NMO4903CS
ANT COIL-WHP 3DB 490-512 W-SPR Product overview: NMO4903CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4903CS can be used for catalog matching and distributor lookup.

ANT COIL-WHP 3DB 490-512 W-SPR Product overview: NMO4903CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4903CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO4903CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO4903CS
RF Antennas NMO4903CS
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.14dBi UHF Magnetic

501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.14dBi UHF Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO4903CS-ND 875-NMO4903CS NMO4903CS
Product Name RF Antennas 512 W Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details