Pulse Electronics Corporation 225 MHZ Rf Antenna NMO220C

Description
ANTENNA COIL-WHP 3DB 220-225 MHZ Product overview: NMO220C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO220C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA COIL-WHP 3DB 220-225 MHZ Product overview: NMO220C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO220C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
225 MHZ Rf Antenna - 875-NMO220C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
225 MHZ Rf Antenna
875-NMO220C
225 MHZ Rf Antenna 875-NMO220C
ANTENNA COIL-WHP 3DB 220-225 MHZ Product overview: NMO220C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO220C can be used for catalog matching and distributor lookup.

ANTENNA COIL-WHP 3DB 220-225 MHZ Product overview: NMO220C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO220C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMO220C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO220C-ND
RF Antennas 553-NMO220C-ND
222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

Buy Now Datasheet
RF Antennas - NMO220C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO220C
RF Antennas NMO220C
222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMO220C 553-NMO220C-ND NMO220C
Product Name 225 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details