Pulse Electronics Corporation RF Antennas MS3E900MPL

Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi MPL Magnetic
Request a Quote Datasheet
Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi MPL Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-MS3E900MPL-ND - DigiKey
Thief River Falls, MN, United States
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi MPL Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi MPL Magnetic

Buy Now Datasheet
Rf Antenna - 875-MS3E900MPL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-MS3E900MPL
Rf Antenna 875-MS3E900MPL
ANT 2 MAG MT-WHP ENC 3DB 890-9 Product overview: MS3E900MPL from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E900MPL can be used for catalog matching and distributor lookup.

ANT 2 MAG MT-WHP ENC 3DB 890-9 Product overview: MS3E900MPL from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E900MPL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - MS3E900MPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MS3E900MPL
RF Antennas MS3E900MPL
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi MPL Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi MPL Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-MS3E900MPL-ND 875-MS3E900MPL MS3E900MPL
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 925.0 MHz 890.0 to 960.0 MHz
Gain 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers