Pulse Electronics Corporation Rf Antenna MS3E800MPL

Description
ANT 2 MAG MT-WHP ENC 3DB 806-8 Product overview: MS3E800MPL from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E800MPL can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT 2 MAG MT-WHP ENC 3DB 806-8 Product overview: MS3E800MPL from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E800MPL can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MS3E800MPL is a whip-style RF antenna designed for operation within the frequency range of 806MHz to 896MHz. It features a gain of 5.6dBi, making it suitable for applications requiring enhanced signal strength. The antenna is equipped with a magnetic base, allowing for easy mounting on various surfaces. This product is ideal for engineers looking for a reliable antenna solution for wireless communication systems operating in the specified frequency band.

Datasheet Summary
Powered by GS/AI

The MS3E800MPL is a whip-style RF antenna designed for operation within the frequency range of 806MHz to 896MHz. It features a gain of 5.6dBi, making it suitable for applications requiring enhanced signal strength. The antenna is equipped with a magnetic base, allowing for easy mounting on various surfaces. This product is ideal for engineers looking for a reliable antenna solution for wireless communication systems operating in the specified frequency band.

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-MS3E800MPL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-MS3E800MPL
Rf Antenna 875-MS3E800MPL
ANT 2 MAG MT-WHP ENC 3DB 806-8 Product overview: MS3E800MPL from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E800MPL can be used for catalog matching and distributor lookup.

ANT 2 MAG MT-WHP ENC 3DB 806-8 Product overview: MS3E800MPL from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E800MPL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-MS3E800MPL-ND - DigiKey
Thief River Falls, MN, United States
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi MPL Magnetic

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi MPL Magnetic

Buy Now Datasheet
RF Antennas - MS3E800MPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MS3E800MPL
RF Antennas MS3E800MPL
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi MPL Magnetic

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi MPL Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-MS3E800MPL 553-MS3E800MPL-ND MS3E800MPL
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 806.0 to 896.0 MHz 851.0 MHz
Technology Type Whip, Straight Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details