Pulse Electronics Corporation RF Antennas LPTNGPDC600/71DMN

Description
ANT DIPOLE 4G 5G 6E N-FEMALE BLK
Request a Quote Datasheet
Description
ANT DIPOLE 4G 5G 6E N-FEMALE BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LPTNGPDC600/71DMN-ND - DigiKey
Thief River Falls, MN, United States
ANT DIPOLE 4G 5G 6E N-FEMALE BLK

ANT DIPOLE 4G 5G 6E N-FEMALE BLK

Buy Now Datasheet
ANT DIPOLE 4G 5G 6E N-FEMALE BLK Product overview: LPTNGPDC600/71DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPTNGPDC600/71DM N can be used for catalog matching and distributor lookup.

ANT DIPOLE 4G 5G 6E N-FEMALE BLK Product overview: LPTNGPDC600/71DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPTNGPDC600/71DMN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LPTNGPDC600/71DMN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
788.5MHz, 2.205GHz, 3.75GHz, 4.7GHz, 5.537GHz, 6.562GHz General Purpose Dome RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 6GHz ~ 7.125GHz -1.7dBi, 2.6dBi, 4.2dBi, 3dBi, 3.4dBi, 3.7dBi N Type Female Panel Mount

788.5MHz, 2.205GHz, 3.75GHz, 4.7GHz, 5.537GHz, 6.562GHz General Purpose Dome RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 6GHz ~ 7.125GHz -1.7dBi, 2.6dBi, 4.2dBi, 3dBi, 3.4dBi, 3.7dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LPTNGPDC600/71DMN-ND 875-LPTNGPDC600/71DMN LPTNGPDC600/71DMN
Product Name RF Antennas Rf Antenna RF Antennas
Applications Modem or Wireless Network; General Purpose RF Testing General Purpose
Primary Frequency Range 788.5 to 6562.0 MHz 617.0 to 7125.0 MHz
Gain -1.7 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details