Pulse Electronics Corporation RF Antennas LPTDCG600/71DMNW

Description
ANTENNA 617-7125MHZ MONOPOLE
Request a Quote Datasheet
Description
ANTENNA 617-7125MHZ MONOPOLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LPTDCG600/71DMNW-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA 617-7125MHZ MONOPOLE

ANTENNA 617-7125MHZ MONOPOLE

Buy Now Datasheet
Antennas DC Grounded 5G/4G Direct Monopole Low Profile Wht Product overview: LPTDCG600/71DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPTDCG600/71DMNW can be used for catalog matching and distributor lookup.

Antennas DC Grounded 5G/4G Direct Monopole Low Profile Wht Product overview: LPTDCG600/71DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPTDCG600/71DMNW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-LPTDCG600/71DMNW-ND 875-LPTDCG600/71DMNW
Product Name RF Antennas Rf Antenna
Applications Modem or Wireless Network; 4G, 5G, CBRS, IoT, Wi-Fi 6E RF Testing
Primary Frequency Range 788.5 to 6562.5 MHz
Gain 2.3 to 6.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details