Pulse Electronics Corporation Filters - RF Filters LPF1608LL57RWHEXA

Description
Win Source Part Number: 1373382-LPF1608LL57R WHEXA Category: Filters - RF Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Frequency: 1.645GHz Center Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Insertion Loss: 0.5dB Filter Type: Low Pass Bandwidth: 2.09GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1373382-LPF1608LL57R WHEXA Category: Filters - RF Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Frequency: 1.645GHz Center Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Insertion Loss: 0.5dB Filter Type: Low Pass Bandwidth: 2.09GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - LPF1608LL57RWHEXA - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
LPF1608LL57RWHEXA
Filters - RF Filters LPF1608LL57RWHEXA
Win Source Part Number: 1373382-LPF1608LL57R WHEXA Category: Filters - RF Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1608 Package: Tape & Reel Product Status: Active Frequency: 1.645GHz Center Package / Case: 0603 (1608 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.030" (0.75mm) Insertion Loss: 0.5dB Filter Type: Low Pass Bandwidth: 2.09GHz

Win Source Part Number: 1373382-LPF1608LL57RWHEXA
Category: Filters - RF Filters
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1608
Package: Tape & Reel
Product Status: Active
Frequency: 1.645GHz Center
Package / Case: 0603 (1608 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Insertion Loss: 0.5dB
Filter Type: Low Pass
Bandwidth: 2.09GHz

Buy Now Datasheet
FILTER LOW PASS SMD LTE

FILTER LOW PASS SMD LTE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number LPF1608LL57RWHEXA LPF1608LL57RWHEXA
Product Name Filters - RF Filters RF Filters
Fc 1645 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/512)-617NM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 512 MHz
Insertion Loss 1 dB
View Details
RF Band Stop Filter - UIYBSF165111A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1020 to 1100 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details