Pulse Electronics Corporation Filters - RF Filters LPF1005LM58R1880A

Description
Win Source Part Number: 1074154-LPF1005LM58R 1880A Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: PulseLarsen Antennas Other Names: 1837-LPF1005LM58R188 0ATR
Request a Quote
Description
Win Source Part Number: 1074154-LPF1005LM58R 1880A Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: PulseLarsen Antennas Other Names: 1837-LPF1005LM58R188 0ATR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
LPF1005LM58R1880A
Filters - RF Filters LPF1005LM58R1880A
Win Source Part Number: 1074154-LPF1005LM58R 1880A Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: PulseLarsen Antennas Other Names: 1837-LPF1005LM58R188 0ATR

Win Source Part Number: 1074154-LPF1005LM58R1880A
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: PulseLarsen Antennas
Other Names: 1837-LPF1005LM58R1880ATR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number LPF1005LM58R1880A
Product Name Filters - RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
LTCC SMT Band Pass Filter, 6.8 - 8.4 GHz, 50Ω - BFHKI-7551+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
GPS L1 RF SAW Filter - 855969 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1575 MHz
View Details