Pulse Electronics Corporation RF Filters LPF1005LL50R2400A

Description
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 553-LPF1005LL50R2400ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 553-LPF1005LL50R2400ATR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 553-LPF1005LL50R2400ACT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Filters - RF Filters - LPF1005LL50R2400A - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
LPF1005LL50R2400A
Filters - RF Filters LPF1005LL50R2400A
Win Source Part Number: 1373352-LPF1005LL50R 2400A Category: Filters - RF Filters Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1005 Package: Tape & Reel Product Status: Active Frequency: 2.45GHz Center Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.8000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.018" (0.45mm) Insertion Loss: 0.5dB Filter Type: Low Pass Bandwidth: 100MHz

Win Source Part Number: 1373352-LPF1005LL50R2400A
Category: Filters - RF Filters
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1005
Package: Tape & Reel
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.018" (0.45mm)
Insertion Loss: 0.5dB
Filter Type: Low Pass
Bandwidth: 100MHz

Buy Now Datasheet
FILTER LOW PASS SMD 2.4G

FILTER LOW PASS SMD 2.4G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 553-LPF1005LL50R2400ADKR-ND LPF1005LL50R2400A LPF1005LL50R2400A
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Passive GaAs MMIC 30.2 - 45.6 GHz Bandpass Filter - MFBP-00057BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
RF Filters - 2312-QPQ1904SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details