Pulse Electronics Corporation RF Antennas LP800NMO

Description
883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LP800NMO-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP800NMO-ND
RF Antennas 553-LP800NMO-ND
883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 2dBi NMO Magnetic

883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 2dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-LP800NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP800NMO
Rf Antenna 875-LP800NMO
BLACK NMO LOW PROFILE, UNITY, 80 Product overview: LP800NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800NMO can be used for catalog matching and distributor lookup.

BLACK NMO LOW PROFILE, UNITY, 80 Product overview: LP800NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LP800NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP800NMO
RF Antennas LP800NMO
883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 2dBi NMO Magnetic

883MHz Whip, Straight RF Antenna 806MHz ~ 960MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LP800NMO-ND 875-LP800NMO LP800NMO
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details