Pulse Electronics Corporation Rf Antenna LP800

Description
ANTENNA UTY 80 NPB Product overview: LP800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA UTY 80 NPB Product overview: LP800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-LP800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP800
Rf Antenna 875-LP800
ANTENNA UTY 80 NPB Product overview: LP800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800 can be used for catalog matching and distributor lookup.

ANTENNA UTY 80 NPB Product overview: LP800 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LP800-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP800-ND
RF Antennas 553-LP800-ND
883MHz Dome RF Antenna 806MHz ~ 960MHz 1dBi, 2.14dBi

883MHz Dome RF Antenna 806MHz ~ 960MHz 1dBi, 2.14dBi

Buy Now Datasheet
Others LP800
LP800

LP800

Supplier's Site
RF Antennas - LP800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP800
RF Antennas LP800
883MHz Dome RF Antenna 806MHz ~ 960MHz 1dBi, 2.14dBi

883MHz Dome RF Antenna 806MHz ~ 960MHz 1dBi, 2.14dBi

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-LP800 553-LP800-ND LP800 LP800
Product Name Rf Antenna RF Antennas Others RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 806.0 to 960.0 MHz 883.0 MHz 960.0 MHz
Technology Type Dome Dome Dome
Gain 1 to 2.14 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details