Pulse Electronics Corporation RF Antennas LP78NMO

Description
850MHz General Purpose Dome RF Antenna 740MHz ~ 960MHz 3.7dBi NMO Magnetic
Request a Quote Datasheet
Description
850MHz General Purpose Dome RF Antenna 740MHz ~ 960MHz 3.7dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - LP78NMO-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
LP78NMO-ND
RF Antennas LP78NMO-ND
850MHz General Purpose Dome RF Antenna 740MHz ~ 960MHz 3.7dBi NMO Magnetic

850MHz General Purpose Dome RF Antenna 740MHz ~ 960MHz 3.7dBi NMO Magnetic

Buy Now Datasheet
960MHZ Rf Antenna - 875-LP78NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHZ Rf Antenna
875-LP78NMO
960MHZ Rf Antenna 875-LP78NMO
ANT LOW PROFILE 740-960MHZ VEH M Product overview: LP78NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP78NMO can be used for catalog matching and distributor lookup.

ANT LOW PROFILE 740-960MHZ VEH M Product overview: LP78NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP78NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LP78NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP78NMO
RF Antennas LP78NMO
850MHz General Purpose Dome RF Antenna 740MHz ~ 960MHz 3.7dBi NMO Magnetic

850MHz General Purpose Dome RF Antenna 740MHz ~ 960MHz 3.7dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number LP78NMO-ND 875-LP78NMO LP78NMO
Product Name RF Antennas 960MHZ Rf Antenna RF Antennas
Applications General Purpose RF Testing General Purpose
Primary Frequency Range 850.0 MHz 740.0 to 960.0 MHz
Gain 3.7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details