Pulse Electronics Corporation 170 MHZ Rf Antenna LMWBQ

Description
ANTENNA WHIP UTY 150-170 MHZ NP Product overview: LMWBQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 170 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LMWBQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA WHIP UTY 150-170 MHZ NP Product overview: LMWBQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 170 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LMWBQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
170 MHZ Rf Antenna - 875-LMWBQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170 MHZ Rf Antenna
875-LMWBQ
170 MHZ Rf Antenna 875-LMWBQ
ANTENNA WHIP UTY 150-170 MHZ NP Product overview: LMWBQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 170 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LMWBQ can be used for catalog matching and distributor lookup.

ANTENNA WHIP UTY 150-170 MHZ NP Product overview: LMWBQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 170 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LMWBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LMWBQ-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LMWBQ-ND
RF Antennas 553-LMWBQ-ND
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi Magnetic

160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi Magnetic

Buy Now Datasheet
RF Antennas - LMWBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LMWBQ
RF Antennas LMWBQ
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi Magnetic

160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-LMWBQ 553-LMWBQ-ND LMWBQ
Product Name 170 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details