CONN JACK 1PORT PCB
RJ45 JACK W/ LED, R/A, 100BASE-T, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 553-JXT4-1198HL-ND | 47AK3219 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Jack W/ Led, R/a, 100Base-T, 8P8C; Modular Connector Type Pulse Larsen Antennas |
| Category | Modular Connector and RJ Connector |