Pulse Electronics Corporation SMD Electronic Connector J3011G21D

Description
CONN JACK 1PORT 100 BASE-TX SMD Product overview: J3011G21D from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J3011G21D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN JACK 1PORT 100 BASE-TX SMD Product overview: J3011G21D from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J3011G21D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 365-J3011G21D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
365-J3011G21D
SMD Electronic Connector 365-J3011G21D
CONN JACK 1PORT 100 BASE-TX SMD Product overview: J3011G21D from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J3011G21D can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX SMD Product overview: J3011G21D from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J3011G21D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - J3011G21D - 1191336-J3011G21D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - J3011G21D
1191336-J3011G21D
Electronic Surplus - J3011G21D 1191336-J3011G21D
Manufacturer: Pulse Electronics Network Win Source Part Number: 1191336-J3011G21D Packaging: Tray Mounting Style: SMD Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Phosphor Bronze Height Above Board: 0.536" (13.61mm) Shielding: Shielded Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191336-J3011G21D
Packaging: Tray
Mounting Style: SMD
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.536" (13.61mm)
Shielding: Shielded
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 365-J3011G21D 1191336-J3011G21D
Product Name SMD Electronic Connector Electronic Surplus - J3011G21D
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details