Pulse Electronics Corporation Modular Connectors - J10-0065NL J10-0065NL

Description
Manufacturer: Pulse Win Source Part Number: 826443-J10-0065NL Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 826443-J10-0065NL Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - J10-0065NL - 826443-J10-0065NL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - J10-0065NL
826443-J10-0065NL
Modular Connectors - J10-0065NL 826443-J10-0065NL
Manufacturer: Pulse Win Source Part Number: 826443-J10-0065NL Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Pulse
Win Source Part Number: 826443-J10-0065NL
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 826443-J10-0065NL
Product Name Modular Connectors - J10-0065NL
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details