Pulse Electronics Corporation RF Antennas ICEFIN806NMO

Description
883MHz LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 2.9dBi NMO Panel Mount
Request a Quote Datasheet
Description
883MHz LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 2.9dBi NMO Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3952-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3952-ND
RF Antennas 553-3952-ND
883MHz LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 2.9dBi NMO Panel Mount

883MHz LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 2.9dBi NMO Panel Mount

Buy Now Datasheet
883MHZ Rf Antenna - 875-ICEFIN806NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
883MHZ Rf Antenna
875-ICEFIN806NMO
883MHZ Rf Antenna 875-ICEFIN806NMO
RF ANT 883MHZ BLADE NMO PAN MT Product overview: ICEFIN806NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN806NMO can be used for catalog matching and distributor lookup.

RF ANT 883MHZ BLADE NMO PAN MT Product overview: ICEFIN806NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 883MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 883MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN806NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ICEFIN806NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ICEFIN806NMO
RF Antennas ICEFIN806NMO
883MHz LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 2.9dBi NMO Panel Mount

883MHz LTE, Wi-Fi Dome RF Antenna 806MHz ~ 960MHz 2.9dBi NMO Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-3952-ND 875-ICEFIN806NMO ICEFIN806NMO
Product Name RF Antennas 883MHZ Rf Antenna RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE, Wi-Fi RF Testing LTE, Wi-Fi
Primary Frequency Range 883.0 MHz 806.0 to 960.0 MHz
Gain 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details