RF ANT 855MHZ DOME NMO PANEL Product overview: ICEFIN698/960NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 855MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 855MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN698/960NMO
855MHz LTE, ISM, Wi-Fi Dome RF Antenna 750MHz ~ 960MHz 4.5dBi Connector, NMO Panel Mount
855MHz LTE, ISM, Wi-Fi Dome RF Antenna 750MHz ~ 960MHz 4.5dBi Connector, NMO Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-ICEFIN698/960NMO | 553-3951-ND | ICEFIN698/960NMO |
| Product Name | 855MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE, ISM, Wi-Fi | LTE, ISM, Wi-Fi |
| Primary Frequency Range | 750.0 to 960.0 MHz | 855.0 MHz | |
| Technology Type | Dome | Dome | Dome |