Pulse Electronics Corporation RF Antennas ICEFIN24NMOHF

Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz NMO Base Mount
Request a Quote Datasheet
Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz NMO Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-3941-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-3941-ND
RF Antennas 553-3941-ND
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz NMO Base Mount

2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz NMO Base Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-ICEFIN24NMOHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-ICEFIN24NMOHF
2.4GHZ Rf Antenna 875-ICEFIN24NMOHF
RF ANT 2.4GHZ BLADE NMO BASE MT Product overview: ICEFIN24NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN24NMOHF can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ BLADE NMO BASE MT Product overview: ICEFIN24NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ICEFIN24NMOHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ICEFIN24NMOHF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ICEFIN24NMOHF
RF Antennas ICEFIN24NMOHF
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz NMO Base Mount

2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-3941-ND 875-ICEFIN24NMOHF ICEFIN24NMOHF
Product Name RF Antennas 2.4GHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details