Pulse Electronics Corporation Ethernet Transformer HX1305FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX1305FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX1305FNL
Ethernet Transformer HX1305FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 1140017-HX1305FNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1140017-HX1305FNL
Transformers - Pulse Transformers 1140017-HX1305FNL
Win Source Part Number: 1140017-HX1305FNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.241" (6.12mm) Standard Package: 35 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.518" L x 0.703" W (13.16mm x 17.86mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: Q10706861 Product Status: Obsolete

Win Source Part Number: 1140017-HX1305FNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.241" (6.12mm)
Standard Package: 35
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.518" L x 0.703" W (13.16mm x 17.86mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: Q10706861
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1305FNL
Audio Transformers / Signal Transformers HX1305FNL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .75Ohms 2-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .75Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX1305FNL
Transformers - Pulse Transformers HX1305FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number HX1305FNL 1140017-HX1305FNL HX1305FNL HX1305FNL
Product Name Ethernet Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1-1672324-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details