Pulse Electronics Corporation Pulse Transformers - HX1234 HX1234

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182649-HX1234 Packaging: Bulk Mounting Style: SMD Transformer Type: LAN Weight: 0.17 oz (4.84g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.290" (7.36mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182649-HX1234 Packaging: Bulk Mounting Style: SMD Transformer Type: LAN Weight: 0.17 oz (4.84g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.290" (7.36mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX1234 - 1182649-HX1234 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX1234
1182649-HX1234
Pulse Transformers - HX1234 1182649-HX1234
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182649-HX1234 Packaging: Bulk Mounting Style: SMD Transformer Type: LAN Weight: 0.17 oz (4.84g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.290" (7.36mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182649-HX1234
Packaging: Bulk
Mounting Style: SMD
Transformer Type: LAN
Weight: 0.17 oz (4.84g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.290" (7.36mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)

Buy Now
Pulse Transformer - 166-HX1234 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1234
Pulse Transformer 166-HX1234
MODULE XFRMR ETHERNET LAN 40SOIC Product overview: HX1234 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1234 can be used for catalog matching and distributor lookup.

MODULE XFRMR ETHERNET LAN 40SOIC Product overview: HX1234 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1234 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX1234
Transformers - Pulse Transformers HX1234
MODULE XFRMR ETHERNET LAN 40SOIC

MODULE XFRMR ETHERNET LAN 40SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1234
Audio Transformers / Signal Transformers HX1234
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 4-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 4-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1182649-HX1234 166-HX1234 HX1234 HX1234
Product Name Pulse Transformers - HX1234 Pulse Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CCT Standard Transformer - 1497-A-CXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
PCB Transformers - 2017044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details